18 GHz SMA-to-SMA RF Cable Assembly
Featured Product from ERSAELECTRONICS PTE. LTD.
Reliable Interconnection for RF Test Systems
Connecting RF instruments, test fixtures and microwave components requires cable assemblies that match the equipment interfaces, operating frequency and routing needs. The SMS-200-48.0-SMS from Smiths Interconnect / Florida RF combines two SMA male straight connectors with Lab-Flex 200 cable, providing a direct connection between compatible SMA female ports.
Its 50 Ω impedance and frequency capability up to 18 GHz support RF and microwave testing, while the 48-inch length provides practical reach between instruments and devices under test.
Key Specifications
- Frequency: Up to 18 GHz
- Impedance: 50 Ω
- Connector 1: SMA male, straight
- Connector 2: SMA male, straight
- Cable: Lab-Flex 200
- Length: 48 in / 1.2192 m
Built for RF Testing and Integration
- Simplify connections: The SMA male-to-male configuration connects compatible equipment directly, reducing the need for intermediate adapters.
- Support practical cable routing: Flexible Lab-Flex 200 cable helps technicians position connections around instruments, fixtures and enclosures.
- Secure mating interfaces: Threaded SMA connectors provide mechanically secure connections when correctly installed.
- Streamline component selection: A defined connector configuration, cable type and length help engineering and procurement teams specify consistent interconnect requirements.
The assembly can connect signal generators, spectrum analyzers, vector network analyzers, antennas, amplifiers, filters and other compatible RF components. Typical applications include:
- RF and microwave design validation
- Antenna measurement and characterization
- Communication module testing
- Laboratory and production testing
- System integration and troubleshooting
For measurement applications, account for cable loss during calibration and maintain appropriate connector torque and bend radius to support repeatable results.
ERSA Electronics Sourcing Support
ERSA Electronics supports engineers and procurement teams sourcing RF cable assemblies, connectors, semiconductors and related electronic components. BOM sourcing and RFQ coordination help customers consolidate component requirements across development, production and maintenance projects.
Find the Right RF Cable Assembly
Contact ERSA Electronics with your part number, BOM or application requirements to request pricing and availability for the SMS-200-48.0-SMS and related RF components.
Overall, the SMS-200-48.0-SMS is a dependable SMA male to SMA male RF coaxial cable assembly for users who need a 48 inch, 50 ohm, high-frequency interconnect solution. With Lab-Flex 200 cable construction, SMA straight plug connectors, and frequency capability up to 18 GHz, it is well suited for RF and microwave test setups, communication equipment, laboratory measurements, production testing, system integration, and replacement cable use. Its combination of standard connector compatibility, practical cable length, and high-frequency capability makes it a useful cable assembly for a wide range of professional RF applications.