SD2943W 350W RF Power MOSFET

Featured Product from ERSAELECTRONICS PTE. LTD.

More Info Email Supplier Request a Quote

SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power MOSFET), operating supply (50 V large-signal applications), and frequency range (applications up to 150 MHz) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams a common technical baseline.

During integration, the output power (350 W minimum at 30 MHz) and power gain (22 dB at 30 MHz) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. Controlled switching performance helps designers manage conduction loss, switching loss, heat, and protection margins in demanding power stages. Engineering teams can identify package, timing, voltage, or resource constraints before prototype release and complete the required derating, compatibility, and environmental checks with fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams.

For procurement, quality, and supply-chain teams, the package (thermally enhanced M177, common source) and complete manufacturer part number provide the reference point for quotation and incoming inspection. Buyers can compare authorized-channel availability, packaging format, lot consistency, lifecycle status, and alternate-part risk while requesting appropriate traceability and quality records. Reviewing technical fit and commercial supply conditions together helps control shortages, ordering errors, and non-equivalent substitutions without weakening the original design requirements.

Key Specifications

  • Device: gold-metallized N-channel RF power MOSFET
  • Operating supply: 50 V large-signal applications
  • Frequency range: applications up to 150 MHz
  • Output power: 350 W minimum at 30 MHz
  • Power gain: 22 dB at 30 MHz
  • Package: thermally enhanced M177, common source

How It Helps Engineering and Procurement Teams

  • Design confidence: Published voltage, current, and package data support faster topology and thermal checks.
  • Lower development risk: Device-specific switching behavior helps engineers size gate drive, snubbers, and cooling hardware.
  • Clearer BOM decisions: A defined orderable part and package reduce ambiguity during quotation and alternate-part review.
  • Production continuity: Application-fit screening helps purchasing teams avoid costly substitutions late in a build.

Value for Professional Buyers and Supply Teams

  • Accurate quotation: Use the complete STMicroelectronics SD2943W order code so package, grade, density, and packing suffixes are not lost.
  • Alternate control: Require a line-by-line comparison of pinout, electrical limits, dynamic performance, and qualification before accepting a substitute.
  • Quality and traceability: Match label, lot, traceability, and inspection-document requirements to the risk level of the project.
  • Supply planning: Plan purchases around demand quantity, standard pack, lead time, lifecycle position, and appropriate safety stock.

 

Typical Applications

  • 50 V Hf: In 50 V HF, SD2943W supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
  • Vhf: In VHF, SD2943W supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
  • Uhf: In UHF, SD2943W supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.
  • Industrial Ism Power Amplifiers Up To 150 Mhz: In industrial ISM power amplifiers up to 150 MHz, SD2943W supports controlled high-power switching, efficiency targets, and thermal-margin planning, giving engineering teams measurable design and test targets.

Design Review Checklist

  • Functional fit: Confirm that the device (gold-metallized N-channel RF power MOSFET) matches the actual system function and load conditions.
  • Electrical margin: Use the operating supply (50 V large-signal applications) and frequency range (applications up to 150 MHz) to check ratings, derating, and worst-case operation.
  • System integration: Verify that the output power (350 W minimum at 30 MHz) meets interface, timing, supply, or control-resource requirements.
  • Mechanical and manufacturing fit: Confirm that the power gain (22 dB at 30 MHz) is compatible with the PCB footprint, PCB assembly process, and available space.
  • Environment and supply: Review the package (thermally enhanced M177, common source), temperature grade, packaging, lifecycle, and traceability documentation.

Selection and Sourcing Considerations

Before release, verify the complete part number, package (thermally enhanced M177, common source), pack quantity, temperature grade, and lifecycle status against the latest manufacturer documentation. Confirm any required RoHS, REACH, AEC-Q, PPAP, or industry-specific compliance records and make sure the supplier can provide manufacturer traceability. For alternates, compare pinout, package dimensions, absolute ratings, key dynamic behavior, software impact, and qualification requirements; a family name or shortened code alone does not establish drop-in compatibility.