H9HCNNNBKUMLXR-NEE 16Gb LPDDR4 Memory

Featured Product from ERSAELECTRONICS PTE. LTD.

More Info Email Supplier Request a Quote

H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams a common technical baseline.

During integration, the data rate (up to 4,266 Mbps) and power rails (1.8 V and 1.1 V domains) directly influence interface planning, PCB layout, power delivery, thermal design, and firmware configuration. The specified density, organization, interface, and package give system architects a practical basis for bandwidth, capacity, layout, and supply planning. Engineering teams can identify package, timing, voltage, or resource constraints before prototype release and complete the required derating, compatibility, and environmental checks with fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams.

For procurement, quality, and supply-chain teams, the package (200-ball FBGA, approximately 10 × 15 mm) and complete manufacturer part number provide the reference point for quotation and incoming inspection. Buyers can compare authorized-channel availability, packaging format, lot consistency, lifecycle status, and alternate-part risk while requesting appropriate traceability and quality records. Reviewing technical fit and commercial supply conditions together helps control shortages, ordering errors, and non-equivalent substitutions without weakening the original design requirements.

Key Specifications

  • Memory type: LPDDR4 SDRAM
  • Density: 16 Gb
  • Organization: x32 interface
  • Data rate: up to 4,266 Mbps
  • Power rails: 8 V and 1.1 V domains
  • Package: 200-ball FBGA, approximately 10 × 15 mm

How It Helps Engineering and Procurement Teams

  • Balanced system design: Density and bus organization support accurate controller, bandwidth, and memory-map planning.
  • Lower integration risk: Package, voltage, and interface details help prevent layout and compatibility errors.
  • More reliable qualification: Temperature and generation information support environmental and platform validation.
  • Stronger supply decisions: Exact manufacturer codes help buyers avoid mixing density, speed, or package variants.

Value for Professional Buyers and Supply Teams

  • Accurate quotation: Use the complete H9HCNNNBKUMLXR-NEE order code so package, grade, density, and packing suffixes are not lost.
  • Alternate control: Require a line-by-line comparison of pinout, electrical limits, dynamic performance, and qualification before accepting a substitute.
  • Quality and traceability: Match label, lot, traceability, and inspection-document requirements to the risk level of the project.
  • Supply planning: Plan purchases around demand quantity, standard pack, lead time, lifecycle position, and appropriate safety stock.

Typical Applications

  • Mobile Computing: In mobile computing, H9HCNNNBKUMLXR-NEE adds the capacity and data throughput required by the host processor and application workload, giving engineering teams measurable design and test targets.
  • Edge Devices: In edge devices, H9HCNNNBKUMLXR-NEE adds the capacity and data throughput required by the host processor and application workload, giving engineering teams measurable design and test targets.
  • Compact Embedded Platforms: In compact embedded platforms, H9HCNNNBKUMLXR-NEE adds the capacity and data throughput required by the host processor and application workload, giving engineering teams measurable design and test targets.
  • Low-Power Multimedia Systems: In low-power multimedia systems, H9HCNNNBKUMLXR-NEE adds the capacity and data throughput required by the host processor and application workload, giving engineering teams measurable design and test targets.

Design Review Checklist

  • Functional fit: Confirm that the memory type (LPDDR4 SDRAM) matches the actual system function and load conditions.
  • Electrical margin: Use the density (16 Gb) and organization (x32 interface) to check ratings, derating, and worst-case operation.
  • System integration: Verify that the data rate (up to 4,266 Mbps) meets interface, timing, supply, or control-resource requirements.
  • Mechanical and manufacturing fit: Confirm that the power rails (1.8 V and 1.1 V domains) is compatible with the PCB footprint, assembly process, and available space.
  • Environment and supply: Review the package (200-ball FBGA, approximately 10 × 15 mm), temperature grade, packaging, lifecycle, and traceability documentation.

Selection and Sourcing Considerations

Before release, verify the complete part number, package (200-ball FBGA, approximately 10 × 15 mm), pack quantity, temperature grade, and lifecycle status against the latest manufacturer documentation. Confirm any required RoHS, REACH, AEC-Q, PPAP, or industry-specific compliance records and make sure the supplier can provide manufacturer traceability. For alternates, compare pinout, package dimensions, absolute ratings, key dynamic behavior, software impact, and qualification requirements; a family name or shortened code alone does not establish drop-in compatibility.