XUB5APANM12 Diffuse Photoelectric Sensor
Featured Product from ERSAELECTRONICS PTE. LTD.
Simplify Object Detection on Automated Equipment
The Telemecanique Sensors XUB5APANM12 combines an infrared emitter and receiver in one M18 housing, detecting objects through light reflected from their surfaces. Its diffuse sensing design requires no separate reflector or receiver, helping engineers simplify mounting on conveyors, packaging machinery and automated assembly equipment.
A 0.6 m nominal sensing distance and adjustable sensitivity allow installers to configure detection for the target and machine layout. Actual detection distance depends on target color, reflectivity, size and orientation.
Key Specifications
- Detection method: Diffuse photoelectric, infrared emission
- Nominal sensing distance: 0.6 m
- Housing: M18 cylindrical plastic body
- Output: Three-wire PNP, normally open
- Rated supply voltage: 12–24 VDC
- Connection: M12 four-pin male connector
- Adjustment: Adjustable sensitivity
- Switching performance: 500 Hz switching frequency; 1 ms response time
- Protection: IP65, IP67 and IP69K
Designed for Practical Installation and Maintenance
- Simplify mounting: The integrated emitter and receiver enable installation from one side of the target path, reducing the number of components to position and align.
- Fine-tune detection: Adjustable sensitivity helps installers set the switching threshold for the intended product and operating conditions.
- Support moving-product detection: Fast switching supports counting and presence checks when product spacing and controller response are appropriately matched.
- Connect to compatible PLC inputs: The PNP normally open output provides a straightforward interface for industrial control systems.
- Streamline troubleshooting: A yellow output-status LED helps maintenance teams check switching behavior during setup and fault diagnosis.
- Make replacement easier: The M12 connector allows sensor disconnection without removing individual wires from cabinet terminals.
Applications Across Production and Material Handling
Typical applications include:
- Conveyor product presence detection
- Carton and package counting
- Packaging-machine sequencing
- Assembly-line component verification
- Tray and workpiece detection
- Sorting and material-handling equipment
During commissioning, verify performance with the actual target and background. Dark, transparent or poorly reflective objects may require shorter sensing distances or a different sensing method.
ERSA Electronics Sourcing Support
ERSA Electronics supports component sourcing, BOM requirements and RFQ coordination for industrial electronics. For maintenance orders, provide the complete XUB5APANM12 part number, required quantity and installed-system details to help clarify sourcing requirements.
The manufacturer lists XUB5APANM12 as having reached the end of commercialisation and identifies XUB5APXNM12 as its replacement. Confirm electrical, mechanical and sensing compatibility before selecting the replacement for an existing machine.
Request Sensor Pricing and Availability
Contact ERSA Electronics with your part number, BOM or application requirements to request pricing, availability and sourcing support.