Static Eliminators Neutralizes And Cleans!
Featured Product from EXAIR
EXAIR’s 54" Super Ion Air Knife neutralizes static electricity while blowing away dust and particulates from printed surfaces, paper, plastics and three dimensional shapes. The 54" wide laminar airstream full of static eliminating ions is effective at high speeds and provides superior cleaning up to 20 feet away. Poor print quality, dust attraction, tearing, jamming, and related equipment downtime can be eliminated.
The 54" Super Ion Air Knife is highly efficient, using only 16.7 SCFM of compressed air at 5 PSIG to entrain high volumes of surrounding room air. An electrically powered static control bar fills the uniform sheet of air with a high concentration of positive and negative ions. The laminar airstream increases the surface exposure to the ions, making it effective for high speed processes and over long distances. Force can be adjusted from a "blast" to a "breeze". The shockless design is UL Component Recognized to US and Canadian safety standards. There are no moving parts to wear out.
Applications include surface cleaning, neutralizing plastics, bag opening, pre-paint dust removal, printing machinery, packaging operations and elimination of painful static electricity shocks. Many lengths up to 96" (2438mm) are available also from stock.
Ion Air Gun, Ion Air Wipe, Ion Air Cannon and other static eliminators available. https://exair.co/57-54siak