Long Ionizing Bars Eliminate Static Cling
Featured Product from EXAIR
EXAIR’s Gen4 Ionizing Bars are now available to eliminate static electricity on paper, film and plastics that are up to 108″ (2743mm) wide. Static electricity can attract dust and foreign materials, ruin product appearance, produce tearing or jamming and zap personnel. The profile of the electrically powered Ionizing Bar is compact, allowing it to fit in the confined spaces of machinery, where the static charge is generated. A high concentration of positive and negative ions produce fast static decay, neutralizing any surface within 4″ (102mm) of the bar.
The long length of the Ionizing Bars allows them to be used across large production lines. The unique design of the shockless Ionizing Bar offers improved performance and reliability in industrial applications. Life expectancy has been extended by insertion molding the stainless steel ion emitters into a durable plastic.
The ability to eliminate static can be greatly improved when attaching a Super Air Knife to the Ionizing Bar. The Gen4 Super Ion Air Knife delivers more ions and is effective from a greater distance which is ideal for high speed, high charge applications. Air delivery can also remove dust and clean the product surface. https://exair.co/57-lib
Click below to see Static Video!
| https://exair.co/57-se_vid |