EXAIR's No Drip Internal Mix Atomizing Nozzles

Featured Product from EXAIR

More Info Email Supplier Request a Quote

Internal Mix Atomizing Spray Nozzles mix liquid and air inside the nozzle and produce the finest atomization of liquids up to 300 centipoise. The new No Drip Internal Mix Atomizing Spray Nozzles work in the same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off.

When spraying any type of liquid, post-spray liquid flow can cause big problems. Unwanted drips can ruin product function on sealing or mating surfaces. Drips can also ruin the appearance of painted or coated finishes. In addition, excess liquid flow wastes precious resources such as expensive coatings, chemicals or water. EXAIR’s No Drip Atomizing Nozzles are ideal where no post-spray drip is permissible. When the compressed air supply is shut off, the no drip nozzle positively seals off the flow of liquid eliminating the possibility of drips.

EXAIR's No Drip Internal Mix Atomizing Nozzles are available in five patterns: narrow angle round pattern, wide angle round pattern, flat fan pattern, deflected flat fan pattern and 360° hollow circular pattern. They are for pressure fed applications that don't require independent air and liquid control.

Applications include painting, coating, rinsing, cooling, quenching, wetting (moistening), humidification and dust control. The compact Atomizing Nozzles are fully adjustable to minimize air and liquid consumption and have interchangeable liquid and air caps. They are CE compliant and conflict mineral free. https://exair.co/57-ndintmix