Announcements
As manufacturing processes continue to evolve, ensuring efficiency and safety in industrial environments has never been more crucial. That’s why EXAIR is excited to introduce Catalog 36—a full-color, in-depth resource designed to help businesses tackle conveying, cooling, cleaning, blowoff, drying, coating and static control challenges.
(read more)EXAIR’s catalog offers readers an incredible source of innovative solutions for common industrial problems like conveying, cooling, cleaning, blowoff, drying, coating and static buildup.
(read more)EXAIR’s Line Vac Air Operated Conveyors provide an efficient method of converting ordinary pipe, hose or tubes into powerful in-line conveyors. To accommodate the wide variety of unique problems manufacturers face, EXAIR has the ability to customize and tailor Line Vacs to different specifications.
(read more)EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes.
(read more)BETE’s FlexiSan™ Modular Spraying System offers a portable, cost-effective spray solution that enables mobility and effective cleaning and sanitization across a wide range of industrial applications.
(read more)EXAIR and BETE have launched a new interactive factory microsite designed to help manufacturers quickly identify products that can improve efficiency, safety, and performance throughout their facility.
(read more)EXAIR’s Super Ion Air Knife neutralizes static electricity while blowing away dust and particulates from printed surfaces, paper, plastics and three dimensional shapes. The wide laminar airstream full of static eliminating ions is effective at high speeds and provides superior cleaning up to 20 feet away.
(read more)EXAIR's Small 316 Stainless Steel Cabinet Cooler® Systems with ETC (Electronic Temperature Control) keep electrical enclosures cool with 20°F (-7°C) air while maintaining the NEMA 4X rating of the enclosure and resisting the heat that could adversely affect the internal components.
(read more)EXAIR’s Adjustable Spot Cooler System offers a low-cost, reliable, and maintenance-free solution for industrial spot cooling needs. Designed to address a wide range of cooling challenges, this tool offers precision control, versatility, and ease of use for a variety of applications including milling, machining, soldering, gas sampling, welding and more.
(read more)EXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function
(read more)EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf, shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liq...
(read more)EXAIR’s Gen4 Super Ion Air Knife eliminates static electricity 34% better at low inlet pressures which saves compressed air and money. Production speeds, product quality and surface cleanliness can improve dramatically. It eliminates static on plastics, webs, sheet stock and other product surfaces where tearing, jamming or hazardous shocks are a problem.
(read more)EXAIR’s external mix spray nozzles atomize fluids in a range of spray patterns for a wide variety of uses. External mix nozzles are great where a high volume of liquid is needed. They can be used on liquids with a viscosity up to 800cp.
(read more)EXAIR’s Soft Grip Super Air Scraper™ is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris.
(read more)EXAIR's PEEK 3/8 NPT Super Air Nozzle™ has been engineered to produce the highest performance attainable. The protective aerodynamic slots guide the airflow to a single point of convergence for hard-hitting force and dramatic noise reduction over typical blowoffs.
(read more)EXAIR’s 303 stainless steel 3/8 NPT and 1/2 NPT Threaded Line Vac™ Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials.
(read more)EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets.
(read more)EXAIR has unveiled a redesigned website that delivers a more streamlined experience for engineers, maintenance professionals, and manufacturers searching for compressed air solutions.
(read more)EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability.
(read more)EXAIR products are engineered to improve efficiency while increasing facility safety in the process. This ongoing focus on standards and personnel safety has earned EXAIR NEMA 4 Cabinet Cooler® Systems an upgraded CE certification under their latest safety directives.
(read more)EXAIR’s vast selection of Safety Air Guns offer just the amount of force you need for your individual application. These CE compliant Air Guns are durable and comfortable and easy to use. Each model uses an engineered Air Nozzle that provides superior performance by entraining large volumes of surrounding air.
(read more)Like all EXAIR spray nozzles, the FloodStream™, HollowStream™ and FullStream™ Liquid Atomizing Nozzles are inexpensive, versatile and efficient. These nozzles offer the ideal solution for cooling, cleaning, washing, rinsing and dust suppression applications for industry.
(read more)EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms.
(read more)EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features.
(read more)EXAIR's patented 1/4 NPT No Drip internal mix 360-degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for operations where mist over a broad area is needed, such as dust suppression and humidification.
(read more)Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other.
(read more)EXAIR’s Super Air Amplifiers and Adjustable Air Amplifiers have always provided a fast, quiet, efficient way to move large volumes of air for the transport of smoke, fumes, or light materials as well as for venting, cooling, drying and cleaning. Laboratory tests certify that EXAIR’s Air Amplifiers meet all European Union environmental standards in order to attain the CE mark.
(read more)EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it.
(read more)Independent laboratory tests now certify that EXAIR’s Chip Vac™ meets the rigorous safety, health, and environmental standards of the European Union that are required to attain the CE mark. Chip Vac™ offers a fast, effective way to pick up chips and other debris and deliver them to a 5, 30, 55 or 110 gallon drum.
(read more)UL Listed and CE compliant Cabinet Coolers are the low cost way to cool and purge heat sensitive electronics. They produce cold air at 20°F from compressed air. NEMA 4, 4X (stainless steel), and 12 models are available with thermostat control to minimize compressed air usage. Read more about cabinet coolers on our site.
(read more)EXAIR’s Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of liquids making them a perfect tool for a variety of industries.
(read more)EXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system.
(read more)EXAIR’s Gen4 Ionizing Bars are now available to eliminate static electricity on paper, film and plastics that are up to 108″ (2743mm) wide. Static electricity can attract dust and foreign materials, ruin product appearance, produce tearing or jamming and zap personnel.
(read more)EXAIR's new Model 5930 Air Holster provides a simple and convenient way to keep Safety Air Guns secure and within easy reach at workstations throughout a facility. Designed to give operators a designated location for their air gun when it is not in use, the Air Holster helps prevent misplaced tools while keeping work areas organized and efficient.
(read more)EXAIR’s Intellistat® Ion Air Nozzle is the latest solution for static elimination in sensitive processes. Like the Intellistat Ion Air Gun, this new Nozzle provides a lightweight solution rated Class 5 for clean rooms and controlled environments per ISO 14644-1.
(read more)For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle.
(read more)EXAIR Corporation manufactures stainless steel Vortex Tubes that produce 1/4 ton of refrigeration and have no moving parts to wear out, a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Temperatures range from -50 to +250°F. Web site offers detailed information, downloadable drawings.
(read more)EXAIR's compact Super Air Knife delivers a uniform, high volume, high velocity sheet of air for blowoff, cooling and drying applications. Energy use is 1/3 that of typical blowoffs, comparable to a blower without the costly downtime and maintenance.
(read more)Why is compressed air safety a concern?
Compressed air is commonly referred to as the "fourth utility" because it is very common as a resource within manufacturing, mining and processing environments. Employees or contractors in every industrial company or setting are exposed to compressed air's effects regularly and it should be handled with responsibili...
(read more)EXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy.
(read more)EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly empties the drum, excellent for cleaning and surface preparation.
(read more)EXAIR’s TurboBlast® Safety Air Gun is the latest addition to the EXAIR line of Safety Air Guns.
(read more)EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets.
(read more)EXAIR's Ion Air Jet removes static electricity, contaminants and dust from parts prior to shrink wrapping, packaging, printing, painting or finishing. This engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of the USA, European Union and Canada that are required to attain the CE and UL marks.
(read more)EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner.
(read more)EXAIR's Dual Hazardous Location Cabinet Cooler® Systems provide a powerful, maintenance-free solution for protecting large electrical enclosures in hazardous environments.
(read more)