VariBlast Precision Air Gun wins Awards
Featured Product from EXAIR
EXAIR’s VariBlast Precision Safety Air Gun has shown its worth in industrial environments, solving problems and winning awards. It has won two 2022 New Product Awards from Professional Tool and Equipment News People’s Choice in the Air Tools category and in Plant Engineering Product of Year Silver Award in Automated Processes category.
Safety and efficiency are coupled with ergonomic design and engineered air nozzle technology to produce the VariBlast® Precision Safety Air Gun - an essential tool for processes needing a handheld and effective blowoff solution. The VariBlast provides a focused blast of air capable of handling tough jobs with remarkable ease. This lightweight air gun employs an engineered, variable flow trigger to produce a range of force values for different applications. Equally important, this Air Gun, like all EXAIR Safety Air Guns, is CE compliant and meets all health, safety and environmental protection standards.
The VariBlast is available with a standard 12" or 20" extension which can also be outfitted with an impact-resistant polycarbonate Chip Shield. The air gun body is made of high-impact polyacetal and features a convenient hanger loop for easy storage. The airflow that exits the nozzle can’t be blocked, and produces a quiet 58 to 75 dBA noise level (according to air nozzle used) assuring safe operation and meeting all OSHA standards for dead-end pressure and sound level exposure. https://exair.co/57-vpawards