Line Vac Air Operated Conveyors

Featured Product from EXAIR

More Info Email Supplier Request a Quote

EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. They are able to move large volumes of material over long distances. Conveying rates are easy to control by regulating compressed air supply.

Our compressed air powered Line Vac is engineered to quickly and economically transport large volumes of material over long distances. The Line Vac passes a small amount of compressed air through directed nozzles to create a vacuum that draws in a high volume of material. Large throat diameters and no moving parts allow more material to pass through without the risk of clogging as well as drastically reducing maintenance.

The Heavy Duty Line Vac adds a power boost to EXAIR's Line Vac. Although its appearance is similar, it offers significantly enhanced performance and superior durability. The Heavy Duty Line Vac is constructed of hardened alloy which makes it ideal for conveying large volumes of bulky, heavy, and abrasive materials over long distances.

The Ultra Duty Line Vac is EXAIR's most powerful wear-resistant conveyor. The Ultra Duty Line Vac features hardened alloy construction and an advanced engineered ceramic insert that is designed for superior performance when working with sand, blasting media or powders. This powerful vacuum has been engineered to convey materials over longer vertical and horizontal distances.

Also available are the Threaded Line Vac, Sanitary Flange Line Vac and Light Duty Line Vac. For a limited time, you can receive a complimentary Model 1104 3/8 FNPT Large Super Air Nozzle with the purchase of any Line Vac. https://exair.co/57-lvpromo