EXAIR's High-Efficiency Compressed Air Knives

Featured Product from EXAIR

More Info Email Supplier Request a Quote

At the forefront of the product line is EXAIR’s flagship Super Air Knife. Featuring an advanced 40:1 air amplification ratio, the Super Air Knife entrains ambient room air alongside compressed air, significantly cutting energy consumption and lowering operational costs while delivering hard-hitting airflow. Operating exceptionally quietly, the Super Air Knife is available in lengths up to 108 inches and constructed in four material options—Aluminum, 303 Stainless Steel, 316 Stainless Steel, and PVDF—to thrive in standard, high-temperature, or harsh corrosive environments.

In addition to the Super Air Knife, EXAIR offers versatile models tailored to specific operational requirements. The Standard Air Knife delivers robust performance with a 30:1 amplification ratio, serving as a reliable and is cost-effective alternative for high-force blowoff applications up to 48 inches long. The Full-Flow Air Knife built for compact or tight production spaces up to 36 inches long, offering effective drying and cleaning with rear compressed air inlet placement.

To maximize versatility, EXAIR supports its entire air knife lineup with precision accessories, including universal mounting brackets, plumbing kits to prevent pressure loss, and shim sets that allow operators to fine-tune force and airflow to match exact application needs.

EXAIR is offering a special right now on all of their Super Air Knives. Learn more at https://exair.co/57-sakpromo