The Clean and Easy Way to Measure Dirty Air
Featured Product from Eastern Instruments
The PA Pitot Advantage:
When mounted in PA (Particulate-laden Air) mode, all of our pitot models will accurately measure the flow of "dirty" or particulate-laden air through nearly any duct. In PA mode, the High Port is positioned so that it faces away from the oncoming air stream, making the pitot resistant to plugging. Mounted in PA mode, VAP pitots provide an accurate differential pressure output which allows for precise air flow measurement and control of your process to within +/-2.00% accuracy when calibrated. Eastern Instruments offers a complete line of air and gas flow measurement systems that are based on more than 35 years of pitot development and product improvements. Whether you need to increase boiler efficiency or obtain an optimized fluidized velocity for a fluid bed dryer, rest assured that Eastern Instruments can provide you with a system that will fit your needs.
Process Applications
- Fluid Bed Dryers
- Pneumatic conveyance systems
- Process Exhaust Systems
- Scrubbers
Power Plant Applications
- Waste-to-Energy
- Overfire Air
- Underfire Air
- Tertiary Air
- Individual Burner Flow