Double Scissor Lift Table
Featured Product from Econo Lift Limited
Platform Sizes
- 24" wide x 36" long to 72" wide x 72" long
Base sizes
- Standard 24",36",48" wide x 36",48" long
Travel
- 48", 72" vertical travel
Lowered heights
- 12", 18"
Safety
- Velocity fuse is standard on each cylinder
- Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
Power supplies
A/C 110/1/60 volt (standard)
Hand or foot operated
A/C 460/575/3/60 volt (opt.)
Hand or foot operated
Air/Hydraulic
Foot operated (standard)
Hand operated (optional)
- Internally mounted
- Easily accessible for maintenance or repair
- Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. - hand or foot operated standard
Maintenance
- Hinged table top provides easy access to power unit and cylinders
- Self lubricated bronze bushings on all wear points
Options
- Oversized platforms
- Beveled edges for pit mounting
- Eye-bolts for pit mounting
- Rotating tops
- spring detents
- manual detents
- Roller conveyor, Ball transfer tops
- Bellow safety skirting
- Safety tape switch
- Semi-portable
- Portable
More Featured Products