The Ergo-Self Leveler Table from Econo Lift
Featured Product from Econo Lift Limited
The Ergo-Self Leveler Table from Econo Lift comes has a capacity of 450 to 4,500 pounds. It also comes with an air pressure gauge, quick disconnect and manual bleed off valve.
capacity
• 450-4,500 lbs.
Platform Sizes
• 32” wide x 48” long
to 56” wide x 72” long
base size
• 32” wide x 48” wide
travel
• 24”
lowered height
• 9”
safety
• Restraining Chain
• Maintenance Bar
Power supply
Air
Maintenance
• Hinged table top provides
easy access to air bag
• Self lubricated bronze
bushings on all wear points
options
• Oversized platforms
• Beveled edges for pit
mounting
• Eye-bolts for pit mounting
• Rotating tops
- spring detents
- manual detents
• Roller conveyor,
Ball transfer tops
• Bellow safety skirting
• Semi-portable
• Portable
NOTE: All total heights have a tolerance between +/- .25”.
Econo Lift Limited is your industry leader in ergonomic material handling equipment.
- Tilters
- Lifts & Tilts
- Stackers
- Drive-Ons
- Dumpers & Upenders
- Turntables
- Airbags