Expedited ISO/IEC17025 dewpoint recertification
Service Detail from Edgetech Instruments Inc.
ISO/IEC 17025:2017 Accredited Calibrations
Don’t wait months or even weeks for recalibration or recertification of your hygrometer to the ISO/IEC 17025:2017 Standard. Edgetech Instruments Rapid Response Customer Service now offers expedited recertification and recalibration services. Contact us for details about this special program. All certifications and calibrations are traceable to NIST.
Edgetech Instruments’ quick and friendly Rapid Response Customer Service Program assures customers will get a call back from our Customer Service Group with a proposed solution. Certifications may be expedited and are completed in the shortest time possible.
Edgetech Instruments Inc.’s calibration laboratory is accredited to the ISO/IEC 17025:2017 standard by Perry Johnson Laboratory Accreditation, Inc., accreditation number 92175. This formal accreditation is recognition of Edgetech Instruments Inc.’s calibration laboratory’s competence and adherence to the Standard.
Services include:
- Recertification of all Edgetech Instruments chilled mirror sensor hygrometers and analyzers.
- Recertification of chilled mirror sensor hygrometers and analyzers made by other major manufacturers.
- Calibration of all Edgetech Instruments absolute and relative humidity devices.
- Calibration of all Edgetech Instruments oxygenanalyzers.
- Repair of all Edgetech Instruments hygrometers, analyzers and devices.
Calibration/Recertification capabilities include:
- Chilled mirror sensor based dew/frost point hygrometers and analyzers
- Polymer sensor based relative humidity hygrometers
- Phosphorus pentoxide sensor based hygrometers
- Lithium chloride sensor based hygrometers
- Metal oxide sensor based hygrometers
- Fuel cell sensor based oxygen concentration analyzers
ISO/IEC 17025:2017 accredited ranges:
- Dew/frost point: -80°C to 20°C
- Relative humidity: 5% to 95%
- Temperature: 10°C to 50°C
- Pressure: 1 psia to 300 psia
Edgetech Instruments
We Are a World Class Leader in Moisture Measurement
Edgetech Instruments is a world-class company with over 50 years of heritage in moisture measurement, offering four separate moisture measurement technologies. We constantly strive for excellence and quality and work every day to maintain the ISO 9001:2015 and ISO/IEC 17025:2017 accreditations our employees have achieved.