COM.AIR Dewpoint Monitor for Compressed Air
Featured Product from Edgetech Instruments Inc.
The COM.AIR dew/frost point monitor offers the highest level of reliability and accuracy available in compressed air system dew/frost point measurement.
Backed by more than 35 years of experience, this primary method measurement technology utilizes a chilled mirror sensor, the most accurate dew/frost point sensing scheme available, to deliver consistent drift-free measurements without regular calibrations or sensor replacement. Certification of the COM.AIR's accuracy is traceable to NIST.
COM.AIR is a complete dew/frost point monitoring system. The ruggedized aluminum NEMA-12 enclosure houses the sensor, control circuitry and flow control. It is easily wall-mounted to conserve space. Only the sample line and power connection are needed for the system to be operational.
COM.AIR also offers a programmable Automatic Balance Control (ABC) cycle which corrects for the light reducing effects of mirror contaminates and allows for continuous monitoring and virtually maintenance free operation.
Edgetech Instruments Inc. designs and manufacturers accurate and reliable absolute humidity hygrometers, relative humidity transmitters, humidity probes, moisture and dew/frost point analyzers, relative humidity calibrators, dew/frost point generators and oxygen measurement instrumentation. Edgetech Instruments products are manufactured, calibrated and serviced to the highest industry standards in a modern, ISO/IEC 17025:2017 accredited, ISO 9001:2015 registered facility located in Hudson, Massachusetts. All certifications and calibrations are traceable to NIST.
Features:
Precise, drift-free dew/frost point measurement
Primary method chilled mirror sensor Automatic Balance Control
Easily serviceable sensor
Audible and visual alarms
Multiple interface options
Integral sample flow meter
Applications include:
Compressed air dryer systems
Heat treating
Fluidized bed dryers
Plastics blow and injection molding
Pharmaceutical processes
MAP systems
Power and energy systems
Verification of polymer and metal oxide sensor based hygrometer calibration