Flexible Electrical Conduit in Security Cameras

Featured Product from Electri-Flex Company

More Info Email Supplier Request a Quote

Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings.

 Products ideal for the Telecommunications market include:

Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite

Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils as well as high mechanical strength, Nonmetallic Liquatite

Type SLA: UL listed, offering “good” shielding protection (90% coverage), high mechanical strength, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing

Type EMS: Offering “better” shielding protection, outstanding protection from wet, oily conditions, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing

Type EMCS: Offering “Best” shielding protection, offering outstanding protection from wet, oily conditions, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing

Email mktg@electriflex.com to receive a free copy of the Telecommunications Market Sales Sheet.