Stainless Steel Jacketed Flexible Conduit

Featured Product from Electri-Flex Company

More Info Email Supplier Request a Quote

Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance.

Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits and one unjacketed conduit. These types provide a broad array of variations dedicated to specific applications, such as Food Processing, Wastewater Treatment Facilities, Oil & Gas Refineries, Ship Building, Steel Mills, Power Plants, and Defense. Specialty product features include, but are not limited to, Food Grade/NSF Certified, Industrial Grade, Halogen-Free, Low Fire Hazard, and Extreme High/Low Temperature varieties.

To view the Stainless Steel Video visit https://www.electriflex.com/stainless-steel-flexible-conduit-2/ or subscribe to Electri-Flex’ YouTube Channel https://www.youtube.com/user/electriflexcompany?sub_confirmation=1.