Liquatite Conduit for Renewable Energy
Featured Product from Electri-Flex Company
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing antimicrobial, lightweight, UV-resistance, and more. This video features Liquatite conduits ideal for Renewable Energy applications.
Renewable Energy installations require a durable conduit able to stand up to environmental stresses. All 3 of these conduits listed below are UL listed and CSA certified, offering excellent protection from abraision, sunlight, mild acids, alkaline, and oils.
Type LA:
- Jacketed flexible steel
- Marked HD for "Heavy Duty"
- -30°C to 80°C Dry / 60°C Wet / 70°C Oil
Type NM
- Nonmetallic flexible PVC conduit
- -20°C to 80°C Dry / 60°C Wet / 70°C Oil
Type NMHT
- Nonmetallic flexible PVC conduit
- -20°C to 105°C Dry / 60°C Wet / 70°C Oil
More Featured Products