Liquatite for Telecommunications
Featured Product from Electri-Flex Company
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing antimicrobial, lightweight, UV-resistance, and more. This video features Liquatite conduits ideal for Telecommunications applications.
Shielding from electromagnetic and radio frequency interference is essential in the telecommunications industry. All 3 types listed below offer excellent proection from abrasion, sunlight, mild acids, and oils.
Type LA:
- Basic EMI/RFI shielding capabilities
- UL listed/CSA certifed
- Marked HD for "Heavy Duty"
Type SLA
- Good EMI/RFI shielding abilities 90% coverage
- UL listed
- Flexible steel with tinned copper braid
Type EMS
- Better EMI/RFI shielding abilities
- Jacketed flexible bronze
More Featured Products