Liquatite® EMI/RFI Shield-Flex Solutions
Featured Product from Electri-Flex Company
Liquatite® Shield-Flex EMI/RFI shielding conduits help protect sensitive electrical and electronic systems from electromagnetic and radio frequency interference. As automation, advanced manufacturing, data communications, and electronic equipment continue to evolve, safeguarding signal integrity and system performance has become increasingly important. Shield-Flex® provides reliable performance in demanding industrial and commercial environments by shielding sensitive equipment and circuits from EMI/RFI emissions.
Watch the latest video to learn how Shield-Flex® EMI/RFI shielding conduit solutions help minimize electrical noise and protect sensitive equipment in today's increasingly connected environments.
Shield-Flex conduits combine a flexible steel or bronze core, tinned copper shielding braid, and added durability from the flexible PVC jacketing to provide superior protection against EMI/RFI noise. Available in configurations including Types SLA, EMS, and EMCS, these solutions provide various levels of shielding protection to reduce unwanted interference that can impact control systems, instrumentation, communications, and other sensitive equipment. Types HFSLA, HFEMS, and HFEMCS are part of the Shield-Flex halogen-free series, providing solutions for low-smoke, low-flame spread, zero-halogen application requirements.
Featuring excellent shielding effectiveness, flexible installation, and proven durability, Electri-Flex continues to provide engineers, OEMs, system integrators, and contractors with dependable solutions for protecting critical systems and maintaining signal integrity. Markets include Aerospace, HVAC, Data Centers, Defense & Military, Healthcare, Industrial, Communications Equipment, Ship Building, Renewable Energy, Rail/Transit, Utilities, Variable Speed Drives, and many more
Electri-Flex Company, a leader in electrical conduit design and manufacture for over 70 years, produces Liquatite®, the most diverse line of liquidtight flexible electrical conduit in the industry. Proudly American Made and offering BABA compliance, Electri-Flex provides custom design, engineering, quality assurance, and testing capabilities.
For more information, contact Electri-Flex Company at (630) 529-2920 or (800) 323-6174; Fax: (630) 529-0482; Email: mktg@electriflex.com; Website: www.electriflex.com; or Address: 222 West Central Avenue, Roselle, IL, 60172-1994.