Extreme Temperature Conduit ATX
Featured Product from Electri-Flex Company
Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C.
Utilizes the flexibility of our standard LT core, coupled with the advantage of a Thermoplastic Rubber jacket that is virtually unaffected by temperature extremes and that contains no halogens. The material has a flammability rating of UL 94-HB and is UV stabilized.
Also available with a stainless steel core, Type ATXSS, offering excellent corrosion-resistance.
Used in situations where concerns of resistance to temperature exposure exist. These include heavy outdoor equipment, boilers, furnaces and sub-zero areas.
Application:
- Outdoor Equipment, Ovens, Foundries, Refrigeration
- Industrial Environments with High / Low Temperatures
- Wet and Oily Locations
- Extreme Climatic Conditions
- Compatible with standard liquidtight connectors*
Markets:
Construction, Mining, Oil & Gas Refineries, Power Plants, Rail/Transit, Renewable Energy, Security, Ship Building, Steel Mills, Telecommunications, Utilities
To learn more, download the ATX Spec Sheet today.