RapidPower™ Xtreme DC Brushless Servo Motor
Featured Product from ElectroCraft
High torque density. Excellent torque per frame size performance.
New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very affordable price. The RPX22 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customisable, with radiation tolerant, high temperature and high altitude versions available on request. Available with a range of IP ratings up to IP65, this versatile motor is highly energy efficient and ideal for embedded applications.
All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetiic Encoder as standard.