Ultra-Quiet Spring Return Damper Actuator for HVAC Applications
Featured Product from ElectroCraft
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications.
Spring Return
For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the Whisper Motion™ air brake on the always reliable Synchron® AC synchronous motor.
Hansen's actuator design eliminates the wind-up noise that often occurs when the motor and geartrain start spinning at more than ten times their normal operating speed. Other actuators on the market today generate five times the sound energy during the spring return cycle, resulting in the unwanted wind-up noise.
Wind up noise is reduced to whisper quiet levels due to our patent pending air brake technology. The air brake add virtually no resistance during the power open cycle but adds drag during the spring return cycle that reduces kinetic energy by 40%. e slower speed results in longer motor life and quieter operation. The name Whisper Motion was chosen to emphasize the consumer benefits for residential and office installations.