Simply Dispense Circles

Featured Product from Ellsworth Adhesives

More Info Email Supplier Request a Quote

The F1300N from Fisnar is a rotary table benchtop robot that provides an easy and efficient method of dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part.

The F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses adhesives, silicones, grease, and lubricants while working on a work area size up to 300mm/12” diameter.