GLASS FILLED DELRIN

Featured Product from Ensinger, Inc.

GLASS FILLED DELRIN-Image

DELRIN® 570 Shapes extruded by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material from DuPont offers very high stiffness, low warpage, and low creep for superior part performance under stress.  The user can also count on good dimensional stability and machinability, however should also note that the fibers offer stiffness but not reinforcement.  Delrin® is a registered trademark of DuPont.