TECAPEEK SM Natural
Featured Product from Ensinger, Inc.
TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas of course there are preferred standard sizes. Rings with outer diameters up to 21,06 inches can be produced. Pipe lengths range between 3,93 and 19,68 inches.
More Featured Products