Significantly improves indoor air quality
Featured Product from Envirco
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance.
The IsoClean CM contains durable, well made components. The cabinet is made of welded steel which is designed to withstand everyday usage and the high capacity HEPA filter is long lasting which cuts down on replacement costs.
The IsoClean CM UV model comes equipped with an optional UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria.
With HEPA air filtration combined with the optional UV-C light, the IsoClean CM UV is reliable and economic clean air solution for almost any application.
Features
- Up to 1700 CFM of HEPA filtered air
- Quiet operation and easily accessible filters for replacement
- Simple set-point adjustment digital display
- Greater than 6 air turnovers in a 1700 sq. ft. space
- High capacity HEPA filter with 99.97 efficiency at 0.3 micron
- LED indicator for operation and filter replacement
- Optional UV-C light rated at 9000 hours
Click to view the Data Sheet