Announcements
The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines.
(read more)The high performance Enviralab Sterility Module has successfully demonstrated its versatility in a wide variety of applications and industries.
(read more)- Up to 1700 CFM of HEPA filtered air
- Quiet operation and easily accessible filters for replacement
- Simple set-point adjustment digital display
- Greater than 6 air turnovers in a 1700 sq. ft. space
- High capacity HEPA filter with 99.97 efficiency at 0.3 micron
- LED indicator for operation and filter replacement
- Optional UV-C l...
Customizable fan filter units for the most demanding cleanroom environments. Envirco, a leading innovator and supplier of clean air systems and technologies, manufactures a complete line of fan filter units (FFUs) that play a vital role in controlling air quality for critical manufacturing processes and operations in several industries.
(read more)The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters
(read more)The Envirco® MAC 10 Original FFU delivers low noise (51 dBA), energy efficiency (310 watts), and a slim profile under 13 inches. Designed for cleanroom performance, it integrates the filter into the unit, with options for roomside filter and motor replacement for easier maintenance.
(read more)The MAC 10® IQ FFU combines advanced EC motor technology with Envirco’s proprietary baffling system and a forward curve fan to deliver intelligent, energy-efficient performance.
(read more)The MAC 10® Original Pro Fan Filter Unit model delivers a low noise, low power consumption solution with one of the lowest height profiles available in the market.
(read more)The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available.
(read more)Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications.
(read more)The MAC 10® Original is primarily used in critical environments requiring clean air solutions. These include cleanrooms, pharmaceutical compounding, semiconductor and microelectronic manufacturing, and healthcare facilities.
(read more)The Envirco Ducted Ceiling Module is ideal for applications where minimal installation space is available and ultra clean air is a requirement. The DCM high efficiency ceiling module consisting of anodized aluminum frame, a galvanized back plate, 41-mm filter pack, polyurethane encapsulating sealant and dual access ports. Maximum module depth shall not exceed 4.73”.
(read more)The IsoClean® can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room.
(read more)The IsoClean CM and CM UV is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality.
(read more)The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines.
(read more)The self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product protection environment using an aerosol-challenged HEPA filter.
(read more)The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency.
(read more)The building block of a cleanroom ceiling grid system is the connection and suspension system.
(read more)