MAC-T Ceiling Grid System

Featured Product from Envirco

More Info Email Supplier Request a Quote

The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application.

Envirco’s rod-suspended cleanroom ceiling systems share attributes that, in combination, create a common design platform. Customizing this system to meet your specific needs is easy and worry-free. Call one of our engineers today to discuss options and find the system that best meets your needs.

Features

Envirco’s gasket seal grid ceiling system has a continuous ¼-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts.

  • 2" wide extruded aluminum flange for HEPA filter, ceiling tile, and light fixture mounting
  • ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire
  • Full 2" face
  • Painted white polyester finish; more durable than powder coating
  • Can be used with cleanroom lights made for 2" grid or teardrop light fixtures
  • Easy assembly
  • Zinc alloy castings
  • Center Line of Grid - 24 ½" x 48 ½"