Gas humidifier applications and customization

Featured Product from Environics, Inc.

More Info Email Supplier Request a Quote

Gas humidifier applications and customization
Environics' gas humidification systems deliver precise ppb/ppm or relative humidity control. Designed for standalone use or integration with gas mixers, each unit is fully customized for exact performance requirements.

Humidification Option
The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable.

The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

A Standalone Humidifier System is also available.

Options Available:

  • Manually adjustable RH level
  • RH level adjustable through control software
  • Feedback loop control of RH level
  • Multiple flow rate calibrations
  • Variety of seal types depending on gases
  • Integrated Hygrometer
  • Temperature controlled water circulation

 

Follow us on:

 

Meet Environics! Check out this short video on our available products. We design, manufacture and sell gas flow instrumentation, specializing in customizing our units to fit the needs of our customers

Environics
Environics is a world leader in computerized gas flow instrumentation. Our headquarters for design, manufacturing, sales and service is located in a modern 11,000 square foot facility in Tolland, Connecticut. We are ISO 9001 certified, having received ISO 9001 Quality Systems Certification in April, 1997.

As of April 2011, we are a Women Owned business, certified through the Woman Owned Small Business Program run by the United States SBA. Environics was awarded the 2020 Family Business of the Year by the CT District SBA based on our growth over the past 15 years.

We encourage you to challenge us with your most difficult requirements. We specialize in custom systems. We have thousands of systems in the field and have developed an extensive library of applications and solutions to meet our customers' needs. The application of our technology has enabled us to become the world leader in user-friendly computerized gas flow instrumentation.

At Environics, our team is dedicated to customer service before, during and after your system is built. We stand by our systems and believe in building long-term relationships with our customers.