New Stand Alone Permeation System Series 500
Featured Product from Environics, Inc.
Stand Alone Permeation System
The Series 500 Stand Alone Permeation System is an exciting new product from Environics. The standard configuration is a passive system. The oven allows for single or multiple disposible permeation tubes.
The system is extremely reliable, with accurate and stability of the temperature within 0.1oC. The temperature can be anywhere from room temperature to 50oC.
A small footprint and light weight makes the Series 500 convenient while adjustments are easy to make with the simple panel mounted controls.
As with all Environics systems, the Series 500 is built to order and can be customized to fit your exact needs. Some available options include:
- Internal flow control (Mass flow controller, rotameter)
- Ulta-high purity ovens
- Supports liquid filled and gas fed devices
- Larger temperature range, up to 100oC
Permeation Oven
Customers decide to use permeation for several reasons. Some use this option to achieve low level concentrations. Others must use permeation because the gases or interest are not available in cylinders. Finally, the ease of obtaining and shipment permeation tubes in a benefit for many.
This option allows the user to insert a disposable liquid gas permeable tube into a precision temperature controlled oven for the emission of the dry vapor form of the gas. The permeation oven can have a dedicated carrier gas flow controller, or that flow controller can be configured to use either the permeation oven, or a high pressure cylinder of gas; expanding the blending capabilities of the system.
Units can house multiple permeation ovens as needed and each oven can hold multiple permeation tubes.
Standalone Permeation Systems are also available.
Follow us on:
Meet Environics! Check out this short video on our available products. We design, manufacture and sell gas flow instrumentation, specializing in customizing our units to fit the needs of our customers
Environics
Environics is a world leader in computerized gas flow instrumentation. Our headquarters for design, manufacturing, sales and service is located in a modern 11,000 square foot facility in Tolland, Connecticut. We are ISO 9001 certified, having received ISO 9001 Quality Systems Certification in April, 1997.
As of April 2011, we are a Women Owned business, certified through the Woman Owned Small Business Program run by the United States SBA. Environics was awarded the 2020 Family Business of the Year by the CT District SBA based on our growth over the past 15 years.
We encourage you to challenge us with your most difficult requirements. We specialize in custom systems. We have thousands of systems in the field and have developed an extensive library of applications and solutions to meet our customers' needs. The application of our technology has enabled us to become the world leader in user-friendly computerized gas flow instrumentation.
At Environics, our team is dedicated to customer service before, during and after your system is built. We stand by our systems and believe in building long-term relationships with our customers.