180°C Demagnetization-Resistant Ferrite Magnets

Featured Product from Essen Magnetics Pty Ltd

More Info Email Supplier Request a Quote

Industrial magnetic components often need to maintain stable magnetic performance under elevated temperatures, electrical environments, and long-term mechanical stress. Loss of magnetism or insufficient durability can directly affect motor, sensing, and other magnetic system performance.

Essen Magnetics hard ferrite industrial magnets are manufactured through precision pressing and sintering to provide strong magnetic force, mechanical stability, and consistent magnetic performance. Their inherent electrical insulation makes them suitable for applications where electrically non-conductive magnetic materials are preferred.

Strong resistance to demagnetization helps the magnets retain magnetic strength under demanding operating conditions. With reliable operation at temperatures up to 180°C, they are suited to industrial systems exposed to elevated temperatures and extended operating cycles.

Combining durable magnetic performance with established ferrite material characteristics, these magnets provide a practical, cost-effective solution for a range of industrial magnetic applications.

Key Features

  • Operating temperature up to 180°C
  • Strong resistance to demagnetization
  • High magnetic energy for effective magnetic force
  • Excellent electrical insulation
  • Good mechanical stability
  • Precision pressing and sintering manufacturing process
  • Designed for durable performance in demanding industrial environments

Applications

  • Electric Motors
  • Sensor Probes
  • Speaker Systems
  • Adhesive Systems

Manufacturing Value

Essen Magnetics applies precision pressing and sintering processes to hard ferrite magnet production, supporting stable material structure and consistent magnetic performance. The combination of temperature resistance, demagnetization resistance, electrical insulation, and mechanical durability makes these magnets particularly useful where long-term magnetic stability is required.

Contact Essen Magnetics to discuss hard ferrite magnet requirements for motors, sensors, speakers, adhesive systems, and other industrial magnetic applications.