Magnetic Closures & Fasteners

Featured Product from Essen Magnetics Pty Ltd

More Info Email Supplier Request a Quote

Neo Flat Pot Magnets are designed to provide secure holding force and reliable positioning in closure systems, assemblies, and industrial attachment applications. Combining powerful NdFeB magnets with a durable steel pot construction, these magnets deliver enhanced magnetic performance while supporting easy installation through a countersunk mounting design.

Suitable for both industrial and commercial applications, Neo Flat Pot Magnets offer a practical solution for securing doors, panels, fixtures, and non-metal components to metal surfaces.

Key Features:

  • Powerful NdFeB magnetfor strong holding force
  • Durable steel housing for enhanced magnetic efficiency
  • Available with Nickel, Zinc, or Chromefinishes
  • Countersunk design for flush-head screw installation
  • Compatible with various screw sizes and mounting methods
  • Permanent positioning for reliable closure performance
  • Long-lasting and corrosion-resistant construction

Performance Benefits:

  • Strong magnetic attraction for secure holding
  • Easy integration into existing assemblies and products
  • Supports both metal and non-metal material attachment
  • Provides clean, concealed mounting in finished designs
  • Suitable for repeated use without mechanical wear

Typical Applications:

  • Cupboards and cabinets
  • Window shutters
  • Doors and access panels
  • Industrial closures and latching systems
  • Fixture mounting
  • Display and signage systems
  • Attaching plastic, timber, glass, and ceramic components to metal surfaces

Designed for engineers, manufacturers, and product designers, Neo Flat Pot Magnets provide a durable and versatile magnetic fastening solution for professional applications.

Contact us for custom magnetic component solutions.