Permanent Lifting Magnets
Featured Product from Essen Magnetics Pty Ltd
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity!
Applications:
·Load steel plate into vertical storage racks
·Lift steel plate from vertical storage racks to horizontal machining centersor cutting tables
·Lift steel plate, rounds or billets into place for equipment/machinery manufacturing
Each magnet is individually tested before goes out, including a certificate of the capacity. Each permanent lifting magnet meets the requirements of the Machinery Directive of European Parliament and European Council 2006/42/EC Annex-VII. Standard(s) Referenced: # EN 13155:2003+A2:2009 ; EN ISO 12100:2010 #
Why choose us?
OUR ADVANTAGE COMES FROM THE FOLLOWING BASES >>>>>>>>
- Premium & Stable Quality;
- Competitive Price;
- CE Certificated;
- Conforms To ASME B30.20 Standards;
- Traceability System;
- International product liability insurance;
- Big Capacity Assuring Safe & Prompt delivery at any time.
- Can offer Nd-Fe-B Magnet License for USA/EURO market