Announcements
Optimal Magnetic Products for Diverse Applications
(read more)We have the expertise to tackle the most challenging of magnetic applications, working with customers to understand their need to present a finished print and ensure that precise magnetic requirement are met and produce a value adding solution.
A Halbach array is a special arrangement of permanent magnets that augments the magnetic field on one side of the array while cancelling t...
(read more)As a magnetic assembly's manufacturer, ESSEN offers efficient and reliable products to global customers. Along with our world-class manufacturing facilities, we can provide one stop and turnkey solutions to customers.
(read more)Explore a high-performance, high-temperature solution with Essen Magnetics Pty Ltd's SmCo magnets. With no need for coating, they resist corrosion and oxidation, maintaining stability in extreme environments up to 350°C.
(read more)They are assembled with a NdFeB magnet and soft steel cover with internal thread
(read more)Unmatched durability and thermal stability for high-performance applications.
(read more)Versatile and Convenient Magnetic Solution for Indoor and Outdoor Use
(read more)The rotor is a moving component of an electromagnetic system in the electric motor, electric generator, or alternator. Its rotation is due to the interaction between the windings and magnetic fields which produces a torque around the rotor’s axis.
The stator is the stationary part of a rotary system, found in electric generators, electric motors, sirens, mud motors, or biolo...
(read more)They are assembled with a NdFeB disk magnet and soft steel cover with tap bolt on the top.
This magnet is ideal for suspending lighting or electrical cabling in construction areas. And this makes it popular amongst tradespeople who perform remedial or on-site repair work. This magnet is also great for temporary stalls and exhibits in markets.
(read more)These Neodymium Fishing Magnets(Treasure Salvage Magnets) are made from super strong NdFeB Magnet, the strongest magnetic material available.
We provide a wide range of different sizes, pull forces and eyelet configurations. A rope can be attached from two directions on the two eyelets, this allows for more controlled search patterns and to increase the chance of retrieving...
(read more)Empower Construction and Markets with Cutting-Edge Magnetics
(read more)They are assembled with a NdFeB disk magnet and steel hook on the top.
(read more)Explore our high-quality hard ferrite magnets, offering exceptional performance and cost-effectiveness for a wide range of engineering applications.
(read more)Alnico rod magnets / Alnico cylindrical bar magnets: This kind of magnets are supplied red painted. These alnico magnets are very popular of sensing applications and for experimental use in schools.
(read more)As a magnetic assembly's manufacturer, ESSEN offers efficient and reliable products to global customers. Along with our world-class manufacturing facilities, we can provide one stop and turnkey solutions to customers.
(read more)They are assembled with a NdFeB disk magnet and steel eye bolt on the top.
The eye bolt holding magnet is ideal for the safe mounting of objects. The eyelet attachment helps to organize and suspend cables, ropes, lighting, and any other holding and hanging applications in industrial, construction, and domestic settings. The attachment makes this magnet a very practical tool to imp...
(read more)Discover the versatility of our powerful rare earth magnets, designed for suspending cabling, lighting, and creating temporary fixtures in construction, trade work, and market exhibits.
(read more)Revolutionizing Industrial Power Transmission
(read more)ESSEN offers a comprehensive range of magnetic products and services for various applications including motors, magnetic separation, switches, and sensors.
(read more)These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures.
Applications:
·Load steel plate into vertical storage racks
·Lift steel plate from verti...
Custom Solutions for Your Lifting and Work Holding Challenges
(read more)3.5 Times Safty Rate, meets ASME B30.20 SAFTY STANDARDS, CE Certificated
(read more)Versatile Countersunk Design for Seamless Integration
(read more)Pot Magnet Flat with Internal Thread: Precision positioning made easy. Versatile, with options for Nickel, Zinc, or Chrome plating. Ideal for securing bolts, threaded bars, eyelets, and hooks.
(read more)Unlock unparalleled efficiency with our compact rare earth lifting magnets. Enjoy on/off functionality without electricity, reducing costs and eliminating power failure risks. Ideal for various steel handling applications.
(read more)Robust Construction and Reliable Holding Power for Diverse Industries
(read more)Elevate Your Magnetic Solution: Explore the High-Performance SmCo Magnets
(read more)The rotor is a moving component of an electromagnetic system in the electric motor, electric generator, or alternator. Its rotation is due to the interaction between the windings and magnetic fields which produces a torque around the rotor’s axis.
(read more)Explore the Depths with Neodymium Fishing Magnets - The Strongest Magnetic Material Available!
(read more)Various powerful holding magnets for lifting, mounting, positioning, attaching and holding objects in your workplace, office and home. Custom sizes & configurations are available.
More info...
(read more)These Neodymium Fishing Magnets(Treasure Salvage Magnets) are made from super strong NdFeB Magnet, the strongest magnetic material available.
(read more)Hard ferrite magnet is most widely used because of its low cost, high-energy, good electric insulation and excellent resistance to demagnetization.
(read more)Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. Its biggest advantage is its high working temperature—350 degree centigrade. It needn’t be coated because it is difficult to be eroded and oxidized.
(read more)Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and polymer.
(read more)