Microwave-powered UV Curing System for Industry

Featured Product from Excelitas Technologies Corp.

More Info Email Supplier Request a Quote
Excelitas offers its Fusion UV microwave-powered UV curing systems which consist of three primary components: an electrodeless bulb, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership.

The core of the microwave-powered system is the electrodeless bulb which features an exceptionally long service life with consistent output. Electrodeless bulbs are available in a variety of spectral outputs so you can optimize the UV curing to your specific process needs.

The UV lamps are available in either 6-inch or 10-wide modules, and can be combined to span across any width process or positioned around three-dimensional parts. For variable process widths, users can switch off individual modules not needed to reduce operating costs.  Each UV lamp module comes with a matching power supply which provides efficient operation and flexible control.

Advantages of the microwave powered UV system:

  • Highest intensities at the substrate resulting in high production speeds
  • Consistent and reliable curing for better process control
  • Less maintenance and downtime
  • Reduces product scrap rates
  • Easy to configure for curing of three-dimensional parts
  • System solution for retrofitting to existing manufacturing production lines
  • Frequent on/off cycles do not reduce service life
  • Guaranteed bulb life of 6,000 to 8,000 hours of operation