Videos
Featured Videos
Learn about a UV LED curing system that addresses the increasing demand for improved throughput and environmental sustainability in wood coatings.
Experience the difference with our Phoseon® VeriCure™ Water-Cooled UV LED Large-Area Curing System. VeriCure delivers exceptional curing quality, superior uniformity and advanced process control to help manufacturers boost productivity while meeting evolving environmental standards.
Learn more about how VeriCure is setting a new benchmark in curing technology - https://www.excelita
Cleaner drinking, waste and industrial water, in agriculture, aquaculture, or the food and beverage production - The NNILight series is a highly cost-effective way to disinfect water due to its higher UVC output and lower maintenance costs. End users benefit from a significantly lower total cost of ownership compared to other low pressure lamps as a result of longer operating lifetime and decreased downtime.
NobleLight humm3® technology from Excelitas is a high power, flexible, controllable heat solution for Automated Fiber Placement (AFP), Automated Tape Laying, Filament Winding and other composites applications.
Noblelight humm3® technology delivers homogeneous, highly controllable heat to the process area, over a wide range of temperatures at rapid process rates. It''s instantaneous temperature ramp-up and cool down is ideally suited to processing complex parts using dry fibre and thermoplastic composite materials.
humm3® delivers the power that was previously only available from a laser, but with a much-reduced safety burden and without the costs associated with a laser safety enclosure. humm3® also offers scalable heated widths, with the largest heated width currently in service being 300mm. Wider widths are possible, which can greatly improve material deposition rates.
Learn more about humm3® in this video.
Operating a coating or finishing drying line has many worries - including energy consumption. Electric infrared heating technology requires no preheating or standby operation - this saves energy compared to traditional convection drying ovens. Watch this video to learn how IR differs from convection drying technology and the benefits IR offers to your finishing production line.
OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive processes, the OmniCure S2000 Elite redefines UV spot curing with enhanced productivity, precision, and security, while enabling next level control and usability.
The Phoseon® Nexus II™ brings increased system reliability, improved performance in high-temperature environments, and optional high-airflow model for enhanced cooling compared to the earlier generation. The new cloud-based monitoring system, Nexus DataHub, provides both real-time and historical access to critical system data at any time and from any location. Designed to improve the performance and serviceability of your Nexus II™ curing system, it not only tracks UV LED performance but also monitors overall machine performance. Improve your flexographic press productivity with the Nexus II.