Small Relay, Big Impact
Featured Product from FCL Components America
Today’s automotive designs rely on safe and efficient use of power. Electromechanical relays play a critical role in ensuring that, so it’s essential that they fit three key criteria: small size, low power consumption, and high-power capability
FCL Components solves all of those needs with the FBR51 compact high-power1 pole – 25A latching relay series.
Key features of the FBR51 series include:
• Magnetically latched PCB relay
• Increased ambient temperature range up to 125° C
• Two coils with set and reset function
• Reflow soldering capable
• Two types of contact materials
As with all FCL Components relays, the FBR51 series is RoHS compliant.
More Featured Products