Flameproof & Hazardous Location Call Points
Featured Product from Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets.
General Signaling Models
Available in Red or Yellow, General Signaling Call Points include eight standard field-installable faceplate labels: FIRE, EVAC, BIOHAZARD, GAS ALARM, EMERGENCY, SHUTDOWN, LOCK DOWN, and EVAC icon
Fire Rated Models
Ideal for Fire Alarm activation, the standard Red factory installed faceplate label complies with both UL/ULC and EN54-11.
Optional Lift Flap
Call Points are available with an optional Clear polycarbonate lift flap that converts any single-step device to a two-step device to prevent accidental activation.
Key Lock Protection
To prevent tampering after a device is activated, Call Points feature an integrated tool reset with removeable key for tamper resistant reset.
Break Glass Hammer
An optional hammer is available for use with Break Glass models and can be mounted on the side of the manual Call Point providing a quick solution to activate the device during an event.
Ease of Installation
Call Points feature either (3) M20 or 1/2-inch NPT entries with (2) top and (1) side entry with 180-degree rotatable mounting. This allows for realignment of the conduit entries to provide flexibility during installation.