Compressed-air prep unit
Featured Product from Festo Corporation
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring. Connection sizes are from 0.5 to 1.5 in.; filtration grades range from 40 μm to activated carbon filtration. All modules can be replaced without disassembling the entire system. MS9 units can be combined with soft-start and quick-exhaust valves for rapid venting during an emergency shutdown in safety-critical areas.
More Featured Products