Bus Node... EtherNet/IP Communications

Featured Product from Festo Corporation

More Info Email Supplier Request a Quote

Festo Corporation -  CPX-FB36, which is the next generation replacement for the Festo CPX-FB32 communication node, is ideal for production and process automation environments requiring diagnostics from the operational and master controller level on down to the field level.

The CPX-FB36 offers state-of-the-art connection to EtherNet/IP networks.   

  • Faster throughput and response with 1ms RPI.
  • Increased uptime with DLR support (Device Level Ring).
  • Integrated EtherNet switch reduces costs.
  • QuickConnect support for fast tool changeover times.
  • Greater flexibility for the programmer thanks to configurable SINT or UINT data types.