Servo Motor EMMT-AS

Featured Product from Festo Corporation

More Info Email Supplier Request a Quote

The servo motor EMMT-AS for demanding and dynamic applications is characterized by very good controllability and path accuracy for positioning tasks and the space-saving single-cable solution significantly reduces installation effort.

Technology series - for demanding positioning tasks
A selection of 5 motor sizes in up to 4 overall lengths
Brushless, permanently magnetized synchronous servo motor
Digital absolute linear potentiometer, single-turn or multi-turn
Reliable, highly dynamic, highly precise
Extremely low cogging torque – supports high synchronization even at low rotational speeds
One motor connection (OCP: one cable plug) - one connecting cable for supply and encoder, with orientable plug
Degree of protection IP67 (for motor housing and connection technology) and up to IP65 (on the motor shaft with shaft seal)
Available with holding brake