Parallel gripper DHPS / Three-point gripper DHDS
Featured Product from Festo Corporation
Parallel gripper DHPS
- Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size
- Opening stroke: 25 mm
3-point gripper DHDS
- Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size
- Gripping diameter: 50 mm
Radial gripper DHRS
- Lateral support for gripper jaws even under high torque load
- Total opening angle: 180°
Angle gripper DHWS
- Optimised gripper jaw bearings
- Motion via slotted guide system
- Total opening angle: 40°
The benefits to you:
- Double-acting piston drive
- Very high repetition accuracy
- Can be used as either double or single-acting gripper, as required
- Suitable as external or internal gripper
- Gripping force back-up
- End-position sensing via sensors SMx..08
More Featured Products