Round cylinder DSNU-S
Featured Product from Festo Corporation
Saves space and weight
This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start.
The advantages of the round cylinder DSNU-S at a glance:
- Up to 35 millimeters shorter than its related standards-based cylinder
- Up to 40 percent more slender than its related standards-based cylinder
- Slim mounting thread for direct fastening of the cylinder
More Featured Products