Simplified Motion Series, SMS
Featured Product from Festo Corporation
Pneumatic systems are still the ideal choice for simple movement and positioning tasks. Electric automation, however, makes it possible for information to flow continuously from the workpiece to the controller all the way to the cloud, enabling you to reduce initial setup times, manufacture cost-effectively, and handle shorter product life cycles.
Simplified Motion Series products are ideally suited for this purpose. They consist of different electromechanical components with an application-optimized combination of motor and controller, known as an integrated actuator. You can start up the system quickly and easily – without an external servo controller. The actuators are ideal for simple movements between two mechanical end positions, including an intermediate position, without sacrificing optimized motion characteristics, gently cushioned travel into the end position, or simplified press-fitting and clamping functions.