Solenoid valve VUVG
Featured Product from Festo Corporation
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and commission. In other words, you couldn't choose a better valve.
More performance - less space!
Up to 100% more flow, greater energy density and minimised space requirements: for more and faster applications with just one valve type! This also means logistics and ordering costs are reduced.
Patented cartridge seal concept
For new dimensions: Festo cartridge seals enable more functions from one valve design, including vacuum. Its low wear characteristics deliver long service life and greater reliability.
Easy to order, easy to install
Easy, reliable and quick installation thanks to retained mounting screws, integrated positive-locking seal, and a great range of pre-assembled cables and electrical connectors. No brackets or adapters are needed for individual valve mounting.
Festo: ingenuity in practice!