All-In-One CT, Modbus Power Analyzer Products

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote

The range includes:

Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications.

Technical features:

  • True-RMS AC and DC measurements
  • Accuracy class: 0.5% F.S.
  • Up to 300 A – 800 V AC
  • Up to 400 A – 1000 V DC measurement
  • Bi-directional active energy measurement kWh
  • Working frequency: DC or 1…400 Hz
  • Fully configurable via Modbus RS485 interface (free software)

Type 6M.BU.0.024.2200 – Modbus RS485 RTU. Modbus TCP/IP Gateway with on board web server interface.

Learn More