SURGE PROTECTION DEVICE FOR PHOTOVOLTAIC SYSTEMS
Featured Product from Finder S.p.A. con unico socio
Protects devices and equipment from direct and/or induced overvoltages.
Replaceable modules.
Available with remote contact for signaling the status of the varistor.
Features include:
- Visual indicator of the varistor status – in the event of a fault
- Signaling with remote contact of the varistor status in case of failure
- Connector (07P.01) included in the package (depending on the version)
- Replaceable modules
- Compliant with prEN 50539-11: 2012
- 35 mm rail (EN 60715) mounting
More Featured Products