POWER OUTLET FOR ELECTRICAL ENCLOSURES
Featured Product from Finder S.p.A. con unico socio
Function and features:
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.
Other features:
– Suitable for French systems
– 230 V AC (50/60 Hz)
– Nominal current: 16 A
– Width 45 mm
– Assembly on 35 mm DIN rail (EN 60715)
More Featured Products